EN
  • EN
  • DE

SN74CBT3125DG4

Part No SN74CBT3125DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOIC  /  Bus Switch 1 x 1:1 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74CBT3125
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256712-SN74CBT3125DG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125DG4 CAD Model

Description

Product Overview: SN74CBT3125DG4 by Texas Instruments

The SN74CBT3125DG4 is a high-performance integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is a quad FET bus switch, which provides a set of four independently controllable switching channels. Each channel permits or blocks the passage of digital signals based on the state of the control inputs.

The device operates with a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. The SN74CBT3125DG4 is designed to minimize propagation delay and signal distortion, ensuring high-speed data transmission with minimal losses, which is critical for modern digital applications.

Featuring a low ON-state resistance, this switch allows for the efficient transfer of signals with minimal power dissipation. Additionally, the device boasts a 5-ohm bidirectional switch that connects an input port to an output port, enabling the device to be used in various multiplexing and demultiplexing applications, or as a simple pass-through element in digital circuits.

The SN74CBT3125DG4 comes in a compact SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for space-constrained applications. The device's footprint is compatible with industry-standard specifications, facilitating easy integration into existing PCB (Printed Circuit Board) designs.

Texas Instruments has equipped this switch with over-voltage tolerant inputs and outputs, ensuring the device remains reliable and robust even in harsh electrical environments. This feature is particularly important in industrial and automotive applications where voltage spikes may be common.

In summary, the SN74CBT3125DG4 from Texas Instruments is a versatile and reliable choice for designers looking to incorporate high-speed digital switching into their systems. With its robust design, compatibility with multiple logic levels, and protection features, it stands out as a smart solution for a wide range of digital interfacing challenges.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess