EN
  • EN
  • DE

SN74CBT3126DGVR

Part No SN74CBT3126DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14TVSOP / Bus Switch 1 x 1:1 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number SN74CBT
Other Names -SN74CBT3126DGVRG4,TEXTISSN74CBT3126DGVR,296-6419-6,-296-6419-1,2156-SN74CBT3126DGVR-TITR,296-6419-1,-SN74CBT3126DGVRG4R,296-6419-2,-SN74CBT3126DGVRR,-296-6419-1,-SN74CBT3126DGVRE4R,-SN74CBT3126DGVRE4,296-6419-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256769-SN74CBT3126DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3126DGVR CAD Model

Description

Product Overview: SN74CBT3126DGVR from Texas Instruments

The SN74CBT3126DGVR is a high-performance integrated circuit from Texas Instruments, designed to deliver efficient signal routing and bus exchange functions in a broad range of digital applications. This quad FET bus switch features four independent switch channels, allowing for the connection or isolation of two sets of bus lines based on the logic level at the enable input.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance of typically 5 ohms, facilitating better signal integrity and reduced power dissipation.
  • 5-V Tolerant Inputs: Inputs can tolerate a voltage of up to 5V, making the device compatible with a variety of logic levels and providing design flexibility.
  • Low Power Consumption: Power consumption is minimal, with a quiescent current of only 0.2 µA max, which is ideal for power-sensitive applications.
  • High-Speed Operation: With a typical switch enable time of 0.25 ns and disable time of 0.15 ns, the SN74CBT3126DGVR is suitable for high-speed signal switching.

Applications

The versatility of the SN74CBT3126DGVR makes it well-suited for a variety of applications, including:

  • Bus isolation and creation in computing and data storage systems
  • Signal gating in telecommunication and networking equipment
  • Function multiplexing in consumer electronics
  • Interface switching in portable and battery-operated devices

Package and Quality

The SN74CBT3126DGVR comes in a compact TVSOP (Thin Very Small Outline Package) with 16 pins, optimizing board space without compromising performance. Texas Instruments' commitment to quality ensures that this product meets strict industry standards for reliability and performance.

Conclusion

Whether you are designing sophisticated computing systems or portable consumer electronics, the SN74CBT3126DGVR from Texas Instruments provides an efficient, reliable solution for your digital switching needs. Its low on-state resistance, high-speed operation, and low power consumption make it a smart choice for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess