EN
  • EN
  • DE

SN74CBT3244DGVR

Part No SN74CBT3244DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description OCTAL FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1254247-SN74CBT3244DGVR
Manufacturer Homepage www.ti.com
Family Name SN74CBT3244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244DGVR CAD Model

Description

Product Overview: SN74CBT3244DGVR by Texas Instruments

The SN74CBT3244DGVR is a high-performance integrated circuit designed by Texas Instruments, renowned for its precision and reliability in the field of semiconductor manufacturing. This device is part of the CBT (Crossbar Switch Technology) family and serves as an octal FET bus switch with a 5-Ω bidirectional translator and a power-down feature that significantly reduces power consumption when not in active use.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance of 5 Ω, which minimizes propagation delay and allows for efficient data transfer across the switch.
  • High-Speed Data Flow: Engineered for rapid data processing, the SN74CBT3244DGVR facilitates high-speed data flow, making it suitable for applications requiring quick data transmission.
  • Power-Down Mode: An essential feature of this product is its power-down mode, which significantly lowers power consumption when the device is not actively switching data.
  • Bidirectional Data Path: The bidirectional data paths enable the device to transmit data in both directions, providing versatility and ease of integration into various circuit designs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and enhancing the device's compatibility with different logic levels.

Applications

The SN74CBT3244DGVR is ideal for a range of applications, including but not limited to:

  • Bus isolation and switching
  • Signal gating
  • Backplane data transmission
  • Level translation in mixed-voltage systems

Package and Quality

Encased in a compact TVSOP (Thin Very Small Outline Package) form, the SN74CBT3244DGVR is designed for surface-mount technology, allowing for efficient space utilization on printed circuit boards. Texas Instruments is committed to providing high-quality products, and this device is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency.

In summary, the SN74CBT3244DGVR from Texas Instruments stands as a testament to the company's dedication to innovation and excellence in the field of electronic components. Its combination of high-speed data transfer, low power consumption, and versatile application scope makes it an ideal choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5521 $52.4495
225+ $0.4531 $101.9475
345+ $0.4389 $151.4205
475+ $0.4247 $201.7325
610+ $0.4106 $250.4660
815+ $0.3681 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess