EN
  • EN
  • DE

SN74CBT3251PW

Part No SN74CBT3251PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16TSSOP / Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CBT3251
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350208-SN74CBT3251PW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3251PW CAD Model

Description

SN74CBT3251PW Product Overview

The SN74CBT3251PW from Texas Instruments is a high-performance integrated circuit designed to facilitate efficient data routing and signal multiplexing. This 8:1 multiplexer/demultiplexer provides a single-chip solution for switching digital or analog signals, making it an essential component in a wide range of applications, including data communication, telecommunication, and signal processing systems.

Key Features

  • Wide Operating Voltage Range: The device operates over a 4.5 V to 5.5 V range, making it suitable for interfacing with both 5V logic levels and many other standard power supplies.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74CBT3251PW consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • High Bandwidth: The device offers a high bandwidth that ensures fast signal propagation, reducing latency and improving overall system performance.
  • Bi-directional Functionality: It can be used as either an 8:1 multiplexer or a 1:8 demultiplexer, providing flexibility in signal routing within a circuit.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to ensure reliability and longevity in harsh environments.

Applications

The SN74CBT3251PW is versatile and can be used in various applications, including:

  • Signal gating
  • Data multiplexing
  • Function generation
  • Communication systems
  • Networking equipment

Package and Quality

This device is available in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating easy integration into PCB designs. Texas Instruments is committed to high-quality standards, and the SN74CBT3251PW is no exception, offering reliable performance and durability.

Conclusion

With its combination of high-speed operation, low power consumption, and versatile functionality, the SN74CBT3251PW from Texas Instruments stands out as a top choice for designers looking for a reliable multiplexer/demultiplexer. Whether used in data communication systems or signal processing units, this device ensures seamless integration and performance in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9892 $54.4060
125+ $0.8117 $101.4625
195+ $0.7863 $153.3285
265+ $0.7610 $201.6650
340+ $0.7356 $250.1040
455+ $0.6595 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,373 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess