EN
  • EN
  • DE

SN74CBT3253CRGYR

Part No SN74CBT3253CRGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX DUAL 4:1 16VQFN / DUAL 1-OF-4 FET MULTIPLEXER / DEMULTIPLEXER 5-V BUS SWITCH WITH-2-V UNDERRSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Part Number Series 74CBT3253
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805413-SN74CBT3253CRGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253CRGYR CAD Model

Description

The SN74CBT3253CRGYR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a dual 1-of-4 FET multiplexer/demultiplexer, which is part of the CBT (Crossbar Switch Technology) family, known for its low power consumption and high-speed operation. The SN74CBT3253CRGYR is particularly suitable for applications requiring the efficient routing of digital signals.

Key Features:

  • Low Power Consumption: This device is designed to operate with minimal power requirements, making it ideal for power-sensitive applications.
  • High-Speed Operation: The SN74CBT3253CRGYR boasts fast switching speeds, ensuring quick signal routing in high-performance systems.
  • Dual 1-of-4 Configuration: The device features two independent 1-of-4 multiplexer/demultiplexer circuits, providing flexibility in signal management.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of signal voltages and system requirements.
  • Low On-State Resistance: The FET switches exhibit low on-state resistance, which translates to less signal attenuation and higher integrity.

Applications:

  • Signal gating
  • Data routing
  • Function switching
  • Bus isolation and switching
  • Signal multiplexing for data communication systems

The SN74CBT3253CRGYR comes in a compact RGY (VQFN) package, which is space-efficient and ideal for densely populated circuit boards. Its surface-mount design allows for streamlined manufacturing processes and robust mechanical attachment to the PCB.

Texas Instruments provides comprehensive technical support for the SN74CBT3253CRGYR, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the device in their electronic designs.

Overall, the SN74CBT3253CRGYR from Texas Instruments represents a reliable and versatile solution for digital signal multiplexing and demultiplexing, offering designers a balance of performance, power efficiency, and flexibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,605 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess