EN
  • EN
  • DE

SN74CBT3257CRGYR

Part No SN74CBT3257CRGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 1254264-SN74CBT3257CRGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3257
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CRGYR CAD Model

Description

Product Overview: SN74CBT3257CRGYR

The SN74CBT3257CRGYR is a high-performance integrated circuit from Texas Instruments, designed for multiplexing and signal gating applications. This 4-bit 1-of-2 FET multiplexer/demultiplexer is a member of the TI's CBT (Controlled Baseline Technology) family, which is known for its robustness and reliability in a wide range of digital applications.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5 V to 5.5 V, making it suitable for interfacing with 5V TTL Logic.
  • Low Power Consumption: Designed with power-saving in mind, it consumes low power, which is crucial for battery-powered and energy-efficient applications.
  • High Bandwidth: It boasts a high bandwidth that ensures minimal signal delay, providing quick switching between the data sources and destinations.
  • Bidirectional Data Flow: The SN74CBT3257CRGYR supports bidirectional data flow, with the direction controlled by the select input (S).
  • Isolation in Powered-Off Mode: When powered off, the device isolates the common port from both the A and B ports, which helps prevent any unwanted data transmission.
  • Low Crosstalk: The IC exhibits very low crosstalk between switches, which ensures signal integrity in complex designs.

Applications

The SN74CBT3257CRGYR is versatile and can be used in a variety of applications, including:

  • Signal routing in communication devices
  • Server and networking equipment
  • Data bus isolation and switching
  • Function switching in computing and storage platforms
  • Peripheral multiplexing in consumer electronics

Package and Quality

The product is offered in a compact VQFN (Very Thin Quad Flat Non-Lead) package, which is ideal for space-constrained applications. The SN74CBT3257CRGYR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments upholds strict quality standards, and this device is no exception, providing consistent and dependable performance for critical electronic systems.

With its combination of features, the SN74CBT3257CRGYR from Texas Instruments is an excellent choice for designers looking for a high-quality, multipurpose multiplexer/demultiplexer for their digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5076 $50.7600
245+ $0.4165 $102.0425
375+ $0.4035 $151.3125
515+ $0.3905 $201.1075
665+ $0.3775 $251.0375
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,497 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess