EN
  • EN
  • DE

SBRT20U60SP5-7

Part No SBRT20U60SP5-7
Manufacturer Diodes Incorporated
Catalog OEM Parts ( S )
Description Rectifier Diode Super Barrier Rectifier 60V 20A 3-Pin(3+Tab) PowerDI 5 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 20 A
Element Configuration Single
Forward Voltage 480 mV
Lead Free Yes
Max Forward Surge Current (Ifsm) 320 A
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 60 V
Max Reverse Voltage (DC) 60 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 5
Packaging Tape & Reel (TR)
Peak Reverse Current 80 mA
RoHS Compliant
Schedule B 8541100080, 8541100080
Weight 95.991485 mg
Win Source Part Number 1091390-SBRT20U60SP5-7
Categories OEM Parts( S )
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBRT20U60SP5-7 CAD Model

Description

SBRT20U60SP5-7 - Super Barrier Rectifier from Diodes Incorporated

The SBRT20U60SP5-7 is a high-performance Super Barrier Rectifier (SBR®) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This rectifier is specifically engineered to meet the rigorous demands of high-efficiency power supply applications.

Key Features

  • Low Forward Voltage Drop (VF): The device boasts a low VF, which enhances the overall efficiency of the power supply by reducing the power losses during conduction.
  • High Surge Capability: With its robust build, the SBRT20U60SP5-7 can withstand high surge currents, ensuring reliability and longevity in applications prone to surge events.
  • Power Pack 5 (PPAK 5x6) Package: The device is housed in a space-saving PPAK 5x6 package, making it suitable for compact designs without compromising on power handling capabilities.
  • High Reverse Voltage: Rated at 60V, it can handle high reverse voltages, making it ideal for use in high-voltage circuits.
  • Low Leakage Current: The rectifier has a low reverse leakage current, which contributes to its high efficiency, especially in low-power standby modes.

Applications

Thanks to its superior performance characteristics, the SBRT20U60SP5-7 is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Freewheeling Diodes
  • Reverse Battery Protection
  • DC-DC Converters
  • Automotive Environment Applications

Product Advantages

The SBRT20U60SP5-7 stands out in its category for its exceptional balance of efficiency and thermal performance, providing designers with a versatile and reliable component for their power management solutions. Its ability to operate in high-temperature environments coupled with a low thermal resistance ensures stable performance under varying conditions. Additionally, the device's compliance with RoHS and Green Device standards reflects Diodes Incorporated's commitment to environmentally friendly manufacturing practices.

You May Also Be Interested in

Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,078 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess