EN
  • EN
  • DE

SN74CBT3305CPW

Part No SN74CBT3305CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8TSSOP  /  Bus Switch 1 x 1:1 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 74CBT3305
Other Names SN74CBT3305CPWE4,SN74CBT3305CPWG4,SN74CBT3305CPWE4,TEXTISSN74CBT3305CPW,SN74CBT3305CPWG4,2156-SN74CBT3305CPW
Standard Package 150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256726-SN74CBT3305CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3305CPW CAD Model

Description

Product Overview: SN74CBT3305CPW by Texas Instruments

The SN74CBT3305CPW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a dual FET bus switch that operates with a 5-ohm bidirectional translator with a standard footprint for SMT mounting, encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 8 pins.

Key Features

  • Bus Switching Speed: The SN74CBT3305CPW offers high-speed bus switching, which is crucial for applications requiring fast data transfer and signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, this bus switch maintains low power dissipation, making it suitable for portable and battery-powered devices.
  • 5-Ohm Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and provides a direct and efficient pathway for data signals.
  • Logic-Level Translation: This device can perform logic-level translation, making it versatile for interfacing between different logic levels within a system.
  • Bi-Directional Data Flow: The SN74CBT3305CPW supports bi-directional data flow, which is essential for dual-direction communication protocols and data buses.
    • Applications

      The SN74CBT3305CPW is suitable for a wide range of applications, including but not limited to:

      • Bus isolation and switching in computing systems.
      • Signal gating for data acquisition systems.
      • Logic-level translation for mixed-voltage environments.
      • Interface switching in portable and battery-powered devices.

      Quality and Reliability

      Texas Instruments is known for its commitment to quality, and the SN74CBT3305CPW is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of various operating conditions. The device also complies with RoHS standards, ensuring an environmentally friendly product.

      Ordering Information

      The SN74CBT3305CPW is available for order through Texas Instruments' official distributors and suppliers. Detailed datasheets, technical specifications, and support documentation can be accessed through the Texas Instruments website to assist with integration and application development.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8647 $51.8820
145+ $0.7095 $102.8775
220+ $0.6874 $151.2280
305+ $0.6652 $202.8860
390+ $0.6430 $250.7700
525+ $0.5765 $302.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess