EN
  • EN
  • DE

SN74CBT3384CDGVR

Part No SN74CBT3384CDGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TVSOP / Bus Switch 5 x 1:1 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74CBT3384
Other Names SN74CBT3384CDGVRG4,296-19229-1,SN74CBT3384CDGVRG4,296-SN74CBT3384CDGVRCT,-SN74CBT3384CDGVRE4R,296-SN74CBT3384CDGVRDKR,-SN74CBT3384CDGVRR,296-SN74CBT3384CDGVRDKR,296-SN74CBT3384CDGVRCT,-SN74CBT3384CDGVRG4,296-19229-6,-SN74CBT3384CDGVRE4,-SN74CBT3384CDGVRG4R,2156-SN74CBT3384CDGVR-296,SN74CBT3384CDGVRE4,296-19229-2,296-19229-2,-296-19229-1,SN74CBT3384CDGVRE4,-296-19229-1,296-SN74CBT3384CDGVRTR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256703-SN74CBT3384CDGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384CDGVR CAD Model

Description

Product Overview: SN74CBT3384CDGVR from Texas Instruments

The SN74CBT3384CDGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments, renowned for their expertise in creating robust and reliable semiconductor products. This particular chip falls under the category of bus switches, specifically designed to provide high-speed switching with low on-state resistance, which is crucial for maintaining signal integrity in digital systems.

Key Features

  • 10-Bit Bus Switch: The SN74CBT3384CDGVR offers a 10-bit switch configuration, allowing for simultaneous or individual switching of 10 separate lines, making it highly versatile for a variety of applications.
  • Low On-State Resistance: The device features a low on-state resistance (typically 5 ohms), minimizing the voltage drop across the switch and preserving signal quality.
  • 5-V Tolerant Inputs: Input ports are tolerant to 5V, even when the device is powered down, providing additional protection and compatibility with a range of signal levels.
  • Quick Switching: Fast switch times (turn-on and turn-off) ensure minimal delay, which is essential for high-speed data transmission and critical timing applications.
  • Power-Down Protection: Inputs and outputs are specially designed to handle power-down situations without damage or loss of data, ensuring the integrity of the device during power cycles.

Applications

The SN74CBT3384CDGVR is well-suited for a variety of applications, including but not limited to:

  • Bus isolation and switching in computer and computer peripherals
  • Signal gating, where selective control of data flow is required
  • Level shifting operations for mixed-voltage systems
  • Hot-board insertion, thanks to its power-down protection feature

Packaging and Quality

The device comes in a compact TVSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the DGVR suffix in the product name. This package is optimized for reduced space on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Texas Instruments ensures that each product meets high-quality standards, providing reliable performance across its intended applications.

For designers and engineers looking for a dependable bus switch to manage data flow within their digital systems, the SN74CBT3384CDGVR by Texas Instruments stands out as a robust and versatile solution.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess