EN
  • EN
  • DE
  • IT

SN74CBT3861DWR

Part No SN74CBT3861DWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1254288-SN74CBT3861DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CBT3861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3861DWR CAD Model

Description

The SN74CBT3861DWR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the family of bus switch ICs, which are designed to switch signals with high speed and low power consumption. It is a perfect solution for applications requiring efficient routing of digital signals within a circuit.

Key Features

  • 10-Bit Bus Switch: The SN74CBT3861DWR provides 10 bits of high-speed switching, allowing for the transfer and routing of digital signals between different components of a system.
  • Bi-Directional Switching: This IC supports bi-directional data flow, which means it can handle signal transmission in both directions, enhancing the flexibility of the design.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, even when the device is powered off, providing compatibility with a wide range of logic levels and protecting against potential damage from over-voltage conditions.
  • Quick Switching Speed: With fast switching speeds, the SN74CBT3861DWR minimizes propagation delay, allowing for high-frequency operation without compromising performance.

Applications

The versatile nature of the SN74CBT3861DWR makes it suitable for a broad range of applications, including:

  • Signal routing in communication systems
  • Bus isolation and switching in computing devices
  • Memory switching operations
  • Peripheral switching for microcontrollers

Product Specifications

The SN74CBT3861DWR comes in a surface-mount SOIC package, which is ideal for compact PCB designs. It operates over a wide temperature range, ensuring stability and performance under varying environmental conditions. The device is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

When ordering this product, the full part number, SN74CBT3861DWR, should be used to specify the 24-pin SOIC package. For detailed specifications, datasheets, and additional resources, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4722 $51.9420
260+ $0.3875 $100.7500
400+ $0.3754 $150.1600
555+ $0.3633 $201.6315
715+ $0.3511 $251.0365
955+ $0.3148 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess