EN
  • EN
  • DE

SN74CBT6845CDBQR

Part No SN74CBT6845CDBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP  /  Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Other Names 2156-SN74CBT6845CDBQR,296-19237-2,296-19237-1,2156-SN74CBT6845CDBQR-TITR,TEXTISSN74CBT6845CDBQR,-SN74CBT6845CDBQRE4R,-SN74CBT6845CDBQRR,296-19237-6,-SN74CBT6845CDBQRG4,-SN74CBT6845CDBQRE4,-296-19237-1,-296-19237-1,-SN74CBT6845CDBQRG4R
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256700-SN74CBT6845CDBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDBQR CAD Model

Description

Product Overview: SN74CBT6845CDBQR from Texas Instruments

The SN74CBT6845CDBQR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the CBT (Controlled Bi-directional Transceiver) family, which is known for its versatility in bidirectional bus switching in applications requiring high-speed and low-power operation.

Key Features

  • Bi-Directional Data Flow: With 8-bit bus transceiver capabilities, the SN74CBT6845CDBQR allows for bidirectional data flow, making it suitable for multiplexed data transmission between data buses.
  • Bus Hold on Data Inputs: The device is equipped with a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: The SN74CBT6845CDBQR is designed for low-power operation, which makes it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 4.5 V to 5.5 V, providing design flexibility for various system voltage levels.

Applications

The SN74CBT6845CDBQR is suitable for a wide range of applications, including:

  • Bus isolation and exchange in servers and networking equipment
  • Signal gating and multiplexing for data communication systems
  • Interface translation in mixed-voltage environments
  • Hot-board insertion in high-availability systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBT6845CDBQR is no exception, with its robust design ensuring reliable operation in commercial and industrial temperature ranges. The device is available in a compact SSOP (Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.

Ordering Information

The part number SN74CBT6845CDBQR represents the specific model in tape and reel packaging, which is suitable for automated assembly processes. For detailed ordering and shipping information, or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess