EN
  • EN
  • DE

SN74CBT6845CDBQRG4

Part No SN74CBT6845CDBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256736-SN74CBT6845CDBQRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDBQRG4 CAD Model

Description

Product Overview: SN74CBT6845CDBQRG4

The SN74CBT6845CDBQRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a level-shifting function. This component is part of the CBT (Controlled Bi-directional Transceiver) family, which is renowned for its ability to facilitate bidirectional communication between two buses of different voltage levels. The SN74CBT6845CDBQRG4 is ideal for applications that require the interfacing of a 5V bus to a 3.3V bus, making it a perfect choice for mixed-voltage systems.

This product is encapsulated in a compact SSOP (Shrink Small Outline Package) with 24 pins, designated by the package code 'DBQ'. Its small footprint makes it suitable for space-constrained applications, while providing robust performance characteristics that meet the demanding requirements of modern electronic systems. The 'G4' suffix indicates that this device is part of a generation of environmentally friendly components that are lead-free and RoHS compliant, reflecting Texas Instruments' commitment to sustainability.

Key Features

  • 10-Bit Bus Switch: Provides a wide bus interface for efficient data transfer and signal routing.
  • Level Shifting: Capable of translating signals between 5V and 3.3V logic levels, making it versatile for use in mixed-voltage environments.
  • 5-Ω Switch Connection: The low ON-state resistance of the switch ensures minimal signal distortion and power loss.
  • Quick Switching: Fast switch times (turn-on and turn-off) enable high-speed operation, which is crucial for modern digital applications.
  • Low Power Consumption: Optimized for energy efficiency, the device helps reduce overall power usage in electronic systems.
  • SSOP-24 Package: The compact packaging allows for efficient use of board space without compromising on functionality.
  • Lead-Free and RoHS Compliant: Meets current environmental standards, ensuring suitability for global markets and eco-friendly products.

Applications

The versatility of the SN74CBT6845CDBQRG4 makes it a suitable choice for a wide range of applications, including:

  • Level translation in multi-voltage systems
  • Bus isolation and protection
  • Signal gating
  • Memory interfacing
  • Computing and data storage systems
  • Telecommunication infrastructure

With its combination of performance, efficiency, and compact design, the SN74CBT6845CDBQRG4 from Texas Instruments represents a reliable solution for designers looking to bridge the gap between different logic levels while maintaining signal integrity and system reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess