EN
  • EN
  • DE

SN74CBTD3305CD

Part No SN74CBTD3305CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL FET BUS SWITCH WITH LEVEL SHIFTING 5-V BUS SWITCH WITH - 2-V UNDERSHOOT PROTECTION | IC SWITCH BUS FET DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 74CBTD3305
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1254298-SN74CBTD3305CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3305CD CAD Model

Description

The SN74CBTD3305CD from Texas Instruments is a high-quality dual FET bus switch designed for switching applications in computing and telecommunication systems. This integrated circuit provides a set of two 5-ohm SPDT switches that can be used to switch signals with high speed and low propagation delay.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss.
  • 5-Volt Switching: Optimized for 5V switching applications, this bus switch is suitable for interfacing with TTL and CMOS digital systems.
  • Quick Switching: The SN74CBTD3305CD offers fast switching times, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, allowing for efficient data transmission.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for power-sensitive applications.
  • Bidirectional Data Flow: The switch supports bidirectional data flow, with no direction control required, simplifying the design of multiplexing and signal gating circuits.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications:

  • Multiplexing and demultiplexing applications
  • Signal gating
  • Hot-swapping and hot-docking
  • Server and networking equipment
  • Peripheral switching for PCs

The SN74CBTD3305CD is housed in a compact SOIC-8 package, making it suitable for space-constrained applications. Its high-performance characteristics and Texas Instruments' reputation for quality make it a reliable choice for designers looking to optimize their digital switching circuits.

For more detailed information, technical specifications, and application notes, please refer to the official Texas Instruments datasheet for the SN74CBTD3305CD.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5778 $52.0020
215+ $0.4741 $101.9315
330+ $0.4593 $151.5690
450+ $0.4445 $200.0250
585+ $0.4297 $251.3745
780+ $0.3852 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess