EN
  • EN
  • DE

SN74CBTD3305CPWRE4

Part No SN74CBTD3305CPWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8TSSOP  /  Bus Switch 1 x 1:1 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256679-SN74CBTD3305CPWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3305CPWRE4 CAD Model

Description

SN74CBTD3305CPWRE4 - Texas Instruments Dual FET Bus Switch

The SN74CBTD3305CPWRE4 is a high-performance integrated circuit designed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This dual FET bus switch is part of the CBTD series, crafted to provide efficient, bidirectional switching of digital signals on your bus lines.

Key Features:

  • 5-Volt Bus Switch: The SN74CBTD3305CPWRE4 operates at a 5-volt V<sub>CC which is ideal for TTL and CMOS technologies, ensuring compatibility with a wide range of digital systems.
  • Low On-State Resistance: Featuring a low on-state resistance of typically 5 Ω, this switch allows for minimal signal distortion and power loss, enhancing the performance of your digital applications.
  • Quick Switching: The device boasts a fast switch time, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, facilitating rapid signal transmission without significant delay.
  • Bidirectional Data Flow: It supports bidirectional data flow, making it versatile for various data communication protocols and applications.
  • Low Power Consumption: The SN74CBTD3305CPWRE4 is designed for low power consumption, making it suitable for power-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection circuits are incorporated to safeguard the device against inadvertent static discharges.
  • Compact Packaging: The device comes in a TSSOP package, which is ideal for space-constrained applications, without compromising on functionality.

Applications:

The SN74CBTD3305CPWRE4 is adept for a multitude of applications that require efficient and reliable switching capabilities. It is commonly used in:

  • Signal Gating
  • Bus Isolation
  • Backplane Switching
  • Peripheral Switching

With its exceptional performance and Texas Instruments' commitment to quality, the SN74CBTD3305CPWRE4 is an excellent choice for designers looking to enhance their digital systems with a robust and versatile bus switch.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3964 $51.5320
310+ $0.3253 $100.8430
480+ $0.3151 $151.2480
660+ $0.3050 $201.3000
850+ $0.2948 $250.5800
1,140+ $0.2643 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess