EN
  • EN
  • DE

SN74CBTD3861PWRE4

Part No SN74CBTD3861PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP  /  Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTD
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBTD3861
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256684-SN74CBTD3861PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3861PWRE4 CAD Model

Description

The SN74CBTD3861PWRE4 is a high-performance integrated circuit from Texas Instruments, designed to deliver exceptional signal switching capabilities in a wide range of applications. This 10-bit FET bus switch comes with a low on-state resistance, providing efficient data flow and signal integrity in your electronic designs.

Key Features

  • 10-Bit Bus Switch: The SN74CBTD3861PWRE4 features a 10-bit bus switch, allowing for the simultaneous switching of multiple signals, making it ideal for bus management in complex circuits.
  • Low On-State Resistance: With its low on-state resistance, this switch ensures minimal signal distortion and power loss, enhancing the overall performance of your system.
  • 5-V Tolerant Inputs: The inputs of this device are 5-V tolerant, which means it can interface with higher voltage logic levels without sustaining damage, providing flexibility in mixed-voltage environments.
  • Quick Switching Speed: The SN74CBTD3861PWRE4 is designed for rapid switching, reducing transition times and improving the efficiency of signal routing within your circuit.
  • Low Power Consumption: This bus switch is optimized for low power consumption, making it suitable for use in power-sensitive applications.

Applications

The versatility of the SN74CBTD3861PWRE4 makes it an excellent choice for a variety of applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Devices
  • Networking Equipment

Technical Specifications

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5 V to 5.5 V

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74CBTD3861PWRE4 is no exception. This product is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from a leading semiconductor manufacturer.

For detailed product specifications, technical documents, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess