EN
  • EN
  • DE

SN74CBTK6800PW

Part No SN74CBTK6800PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP / Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTK
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN74CBT
Other Names SN74CBTK6800PWE4,2156-SN74CBTK6800PW-TI,TEXTISSN74CBTK6800PW,SN74CBTK6800PWE4,SN74CBTK6800PWG4,SN74CBTK6800PWG4
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256671-SN74CBTK6800PW
Ultra Librarian 3D Model Ultra Librarian SN74CBTK6800PW CAD Model

Description

Product Overview: SN74CBTK6800PW by Texas Instruments

The SN74CBTK6800PW is a high-performance integrated circuit from Texas Instruments, designed to provide efficient and reliable bus switching in a variety of digital applications. This particular device is part of the CBTK family, known for their low on-state resistance and minimal propagation delay.

Key Features

  • 10-Bit FET Switch: The SN74CBTK6800PW features a 10-bit FET switch with a 5-ohm bidirectional translator for seamless data flow.
  • Low Power Consumption: This device operates with very low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Voltage Range: It supports a wide voltage range, typically from 4.5V to 5.5V, which makes it versatile for interfacing with various logic levels.
  • High-Speed Switching: The switch offers high-speed operation with a typical switch-on time of 0.25 ns, ensuring minimal delay in data transmission.
  • Flow-Through Architecture: The pinout design supports easy PCB layout with its flow-through architecture, which reduces signal distortion and improves signal integrity.

Applications

The SN74CBTK6800PW is ideal for a wide range of applications such as:

  • Bus isolation and switching
  • Signal gating
  • Backplane data routing and interfacing
  • Hot-swapping and hot-docking
  • Memory interleaving

Package and Quality

The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. Additionally, Texas Instruments ensures that the SN74CBTK6800PW meets high-quality standards, providing reliable performance for critical digital switching tasks.

Summary

In summary, the SN74CBTK6800PW from Texas Instruments stands out as a robust, high-speed FET bus switch with low on-state resistance, designed for efficient bus management and signal routing in digital systems. Its wide voltage range, low power consumption, and high-speed operation make it a versatile choice for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to €0.6597
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to €2.3748
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess