EN
  • EN
  • DE

PS4066ACSDE

Part No PS4066ACSDE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC QUAD SPST ANALOG SW 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 3V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number PS4066
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 715807-PS4066ACSDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS4066ACSDE CAD Model

Description

The PS4066ACSDE from Diodes Incorporated is a state-of-the-art dual N-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed for high-performance power switching applications. This compact and efficient device is a critical component for engineers looking to optimize their power management systems in various electronic products.

Featuring advanced trench MOSFET technology, the PS4066ACSDE offers excellent on-state resistance (RDS(on)) even at low gate voltages, which significantly improves power efficiency. The low threshold voltage ensures that the MOSFET can be driven at lower voltages, making it ideal for battery-operated devices where power conservation is crucial.

With its dual N-Channel configuration, the PS4066ACSDE allows for flexibility in circuit design, providing the ability to control two separate circuits from a single package. This not only saves space on the PCB but also reduces the overall component count, which can lead to cost savings in mass production.

The device is encapsulated in a RoHS-compliant, halogen-free SOP-8 package, which ensures that it meets the latest environmental standards while providing excellent thermal performance. The PS4066ACSDE is also characterized by its high continuous drain current and fast switching speeds, which make it suitable for high-frequency applications such as DC-DC converters, power supplies, and motor controllers.

Key features of the PS4066ACSDE include:

  • Dual N-Channel MOSFET configuration for design versatility
  • Low on-state resistance for improved power efficiency
  • Low threshold voltage suitable for low voltage applications
  • High-speed switching capability for high-frequency applications
  • Environmentally friendly SOP-8 package compliant with RoHS standards
  • Halogen-free product for eco-conscious designs

Overall, the PS4066ACSDE is a reliable and versatile component that offers designers the performance and efficiency needed for modern electronic devices. Its compact size, power-saving features, and dual-channel functionality make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to €0.3062
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to €48.0120
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to €16.3489
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to €9.2352
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to €0.5277
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to €10.5545
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to €9.2352
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to €23.7476

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess