EN
  • EN
  • DE

SN74CBTLV3245ADW

Part No SN74CBTLV3245ADW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE OCTAL FET BUS SWITCH | IC LV OCT FET BUS SWITCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBTLV3245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254329-SN74CBTLV3245ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245ADW CAD Model

Description

Product Overview: SN74CBTLV3245ADW

The SN74CBTLV3245ADW is a high-performance integrated circuit from Texas Instruments, designed for seamless data switching in communication and computing applications. This 8-bit FET bus switch is part of the Low-Voltage BiCMOS technology and operates with a 2.5V to 3.3V supply voltage range, making it suitable for interfacing with low-voltage logic without requiring external level shifters.

Key Features

  • Low-Voltage Operation: The device is optimized for operation at 2.5V to 3.3V, allowing for direct interfacing with modern low-voltage logic levels.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this switch can support high-speed data transfer, making it ideal for performance-intensive applications.
  • Low On-State Resistance: The switch features a low on-state resistance of typically 5 ohms, reducing signal distortion and improving signal integrity.
  • Quick Switching: Fast switch times of around 0.5 ns (turn-on) and 0.3 ns (turn-off) ensure minimal delay in signal routing.
  • Multiple Configurations: The SN74CBTLV3245ADW can be used as an 8-bit bus switch or configured as two 4-bit switches, providing design flexibility.
  • Bidirectional Data Flow: Data can flow in both directions through the switch, simplifying board layout and signal routing.
  • Power-Down Protection: Inputs and outputs are equipped with protection against high-impedance states, ensuring device integrity during power down.

Applications

The SN74CBTLV3245ADW is versatile and can be used in various applications, including:

  • Memory Interfacing
  • Signal Gating
  • Data Bus Switching
  • Peripheral Sharing
  • Logic Level Translation

Package and Quality

This product is offered in a 24-pin wide-body SOIC package, ensuring a compact footprint while still providing ease of handling and soldering. Texas Instruments is committed to high standards of quality and reliability, and the SN74CBTLV3245ADW is no exception, meeting or exceeding industry standards for performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8463 $50.7780
145+ $0.6944 $100.6880
225+ $0.6727 $151.3575
310+ $0.6510 $201.8100
400+ $0.6293 $251.7200
535+ $0.5642 $301.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess