EN
  • EN
  • DE
  • IT

SN74CBTLV3253DR

Part No SN74CBTLV3253DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1254335-SN74CBTLV3253DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLV3253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3253DR CAD Model

Description

SN74CBTLV3253DR - Dual 1-of-4 FET Multiplexer/Demultiplexer from Texas Instruments

The SN74CBTLV3253DR is a high-performance, dual 1-of-4 FET multiplexer/demultiplexer designed by Texas Instruments. This versatile integrated circuit (IC) is part of the CBTLV (Controlled-Bandwidth Low-Voltage) family and is optimized for low-voltage operation, making it particularly suitable for a wide range of applications, including communication, computing, and networking systems.

Key Features:

  • Low-Voltage Operation: The device operates at a supply voltage ranging from 2.3V to 3.6V, making it ideal for battery-operated and portable applications where power conservation is critical.
  • High Bandwidth: With a bandwidth of 250 MHz (typical), the SN74CBTLV3253DR ensures minimal signal distortion and supports high-speed data transmission.
  • Low Power Consumption: The low on-state resistance of the switch (5 ohms typical) contributes to reduced power dissipation, enhancing overall system efficiency.
  • Bidirectional Data Flow: The device's bidirectional nature allows data to flow in both directions through the switch, providing flexibility in signal routing.
  • Multiple Configuration Options: As a dual 1-of-4 multiplexer/demultiplexer, the IC can be configured in multiple ways to suit different design requirements, including as two 4-bit multiplexers, two 4-bit demultiplexers, or a combination of both.

Technical Specifications:

  • Part Number: SN74CBTLV3253DR
  • Package: SOIC-16
  • Logic Type: CMOS
  • Operating Temperature: -40°C to +85°C

Applications:

The SN74CBTLV3253DR is suitable for a variety of applications where efficient data routing and low power consumption are required. It is commonly used in:

  • Data communication systems
  • Networking equipment such as routers and switches
  • Signal gating and multiplexing in telecommunication devices
  • Portable and battery-powered devices
  • Computing systems with peripheral sharing

With its robust design and high-speed performance, the SN74CBTLV3253DR from Texas Instruments stands out as a reliable choice for designers looking to implement efficient signal routing in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5184 $51.8400
240+ $0.4253 $102.0720
365+ $0.4120 $150.3800
505+ $0.3988 $201.3940
650+ $0.3855 $250.5750
870+ $0.3456 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess