EN
  • EN
  • DE

SN74CBTLV3383DBQR

Part No SN74CBTLV3383DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS-EXCHANGE SWITCH | IC LV BIT FET BUS-EXCH SW 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number 74CBTLV3383
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1254340-SN74CBTLV3383DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3383DBQR CAD Model

Description

Product Overview: SN74CBTLV3383DBQR from Texas Instruments

The SN74CBTLV3383DBQR is a high-performance, 10-bit FET bus switch from Texas Instruments designed to provide efficient data switching on bus transmission lines. This integrated circuit is part of the CBTLV (Low-Voltage BiCMOS) family, which is known for its low-power consumption and high-speed operation. It is particularly suitable for applications that require the switching of high-speed signals with minimal propagation delay and signal distortion.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it ideal for low-voltage applications and ensuring compatibility with modern low-voltage logic levels.
  • High Bandwidth: With a bandwidth of over 250 MHz, this switch can handle high-speed digital signals, making it suitable for telecommunications, computing, and high-speed data acquisition systems.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal attenuation, which is crucial for maintaining signal integrity across the switch.
  • Bi-Directional Data Flow: Data can flow in both directions through the switch, offering flexibility in bus management and signal routing.
  • Low Power Consumption: The device features a low quiescent power dissipation, which is beneficial for power-sensitive designs.
  • Quick Switching: Fast switch transition times minimize the delay between signal input and output, preserving the timing of high-speed digital systems.

Applications

The SN74CBTLV3383DBQR is versatile and can be used in a variety of applications, including:

  • Switching on bus lines in servers and routers
  • Signal gating, where signals need to be selectively passed or blocked
  • Bus isolation to prevent data corruption during system maintenance or modification
  • Hot-swapping components in live systems without powering down

Package and Quality

This product is available in a DBQ package, which is a small-outline integrated circuit with a body size that is both compact and conducive to space-saving on printed circuit boards. Texas Instruments is known for its commitment to quality, and the SN74CBTLV3383DBQR is manufactured under strict industry standards, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6795 $50.9625
180+ $0.5575 $100.3500
280+ $0.5401 $151.2280
385+ $0.5227 $201.2395
495+ $0.5053 $250.1235
665+ $0.4530 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,781 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess