EN
  • EN
  • DE

SN74CBTR16861DL

Part No SN74CBTR16861DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP  /  Bus Switch 10 x 1:1 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTR
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74CBT
Other Names 2156-SN74CBTR16861DL-TI,TEXTISSN74CBTR16861DL
Standard Package 225
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256651-SN74CBTR16861DL
Ultra Librarian 3D Model Ultra Librarian SN74CBTR16861DL CAD Model

Description

Overview of SN74CBTR16861DL

The SN74CBTR16861DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital signal processing applications. This particular product is a 20-bit FET bus switch with a low on-state resistance, which facilitates the connection or disconnection of two ports without significant signal distortion or delay.

Key Features

  • High Bandwidth: The SN74CBTR16861DL offers a high bandwidth that ensures fast data transmission, making it suitable for high-speed data processing tasks.
  • Low On-State Resistance: Its low on-state resistance minimizes voltage drop across the switch, thereby preserving signal integrity and reducing power consumption.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered down, providing additional flexibility in mixed-voltage systems.
  • Bidirectional Switch: This bus switch is bidirectional, which allows data to flow in both directions, enhancing its versatility in various applications.
  • Low Power Consumption: Designed with power-saving in mind, the SN74CBTR16861DL consumes minimal power, which is crucial for battery-operated devices.

Applications

The SN74CBTR16861DL is suitable for a wide range of applications, including but not limited to:

  • Memory Interfacing
  • Signal Gating
  • Data Switching
  • Bus Isolation
  • Peripheral Sharing

Package and Quality

Encased in a 56-pin SSOP (Shrink Small-Outline Package), the SN74CBTR16861DL is compact and suitable for space-constrained applications. Texas Instruments ensures that each device meets rigorous quality and performance standards, making it a reliable choice for both commercial and industrial use.

Conclusion

Overall, the SN74CBTR16861DL from Texas Instruments stands out as a superior choice for designers looking to incorporate a robust and efficient bus switch into their systems. With its high-speed operation, low power dissipation, and versatile application range, it offers an optimal solution for modern digital signal processing challenges.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess