EN
  • EN
  • DE

SN74CBTS16211DLR

Part No SN74CBTS16211DLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET 24BIT 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTS
Packaging Reel package
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765278-SN74CBTS16211DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTS16211
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74CBTS16211DLR CAD Model

Description

Product Overview: SN74CBTS16211DLR

The SN74CBTS16211DLR is a high-performance integrated circuit from Texas Instruments, designed to offer an optimal solution for applications requiring a 24-bit FET bus switch. This device is part of the CBTS (Controlled Baseline Technology Support) series, which ensures a stable and reliable performance across various electronic applications.

Key Features

  • Switch Configuration: The SN74CBTS16211DLR features a 24-bit bus switch with 12-bit bus switches per side, enabling efficient data flow and signal routing within complex electronic systems.
  • Low On-State Resistance: It boasts a low on-state resistance that minimizes signal distortion and ensures high-quality data transmission, which is crucial for maintaining signal integrity in high-speed communication applications.
  • 5-V Tolerant Inputs: The inputs of the SN74CBTS16211DLR are 5-V tolerant, allowing for a flexible interface with higher voltage logic levels without the risk of damage.
  • Quick Switching: With its fast switching speed, this device is well-suited for applications that require rapid signal routing, such as networking equipment and high-speed data processing units.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN74CBTS16211DLR operates with minimal power consumption, making it ideal for power-sensitive applications.

Applications

The SN74CBTS16211DLR is versatile and can be used in a wide array of applications. Its primary use cases include:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Signal routing in telecommunication infrastructures
  • Server and storage systems
  • Industrial control systems

Product Specifications

The device comes in a 48-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for sufficient pin spacing for ease of PCB (Printed Circuit Board) layout. The SN74CBTS16211DLR operates over a wide temperature range, making it suitable for industrial environments.

For engineers and designers looking for a reliable bus switch to enhance their system's performance, the SN74CBTS16211DLR from Texas Instruments is an excellent choice that combines functionality, speed, and reliability in a single package.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess