EN
  • EN
  • DE

SN74CBTS6800DW

Part No SN74CBTS6800DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Other Names 2156-SN74CBTS6800DW-TI,TEXTISSN74CBTS6800DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256635-SN74CBTS6800DW
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DW CAD Model

Description

Product Overview: SN74CBTS6800DW by Texas Instruments

The SN74CBTS6800DW is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide superior signal switching with low on-state resistance. This component is part of Texas Instruments' renowned switch and multiplexer product family, offering a reliable solution for routing digital signals in a wide range of electronic applications.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, ensuring minimal signal distortion and power loss during switching.
  • 10-Bit Bus Switch: The SN74CBTS6800DW operates as a 10-bit switch, allowing for simultaneous switching of multiple signals, which is ideal for bus management in complex digital systems.
  • 5-V Tolerant Inputs: This switch is designed with 5-V tolerant inputs, which means it can interface with 5-V logic signals without sustaining damage, providing greater flexibility in mixed-voltage environments.
  • Low Power Consumption: It boasts low power consumption, making it suitable for power-sensitive applications.
  • Quick Switching: Fast switch times of the SN74CBTS6800DW ensure high-speed operation, which is critical in modern digital systems where timing is crucial.
  • Bidirectional Data Flow: The switch supports bidirectional data flow, providing versatility in directing signals in either direction across the switch.

Applications

The SN74CBTS6800DW is well-suited for a variety of applications that require efficient and reliable signal routing, such as:

  • Data communication systems
  • Networking equipment
  • Servers and computer peripherals
  • Signal gating and bus isolation

Package and Quality

The device comes in a 24-pin SOIC package, which is a compact and surface-mountable form factor, making it easy to integrate into various PCB designs. Texas Instruments is known for its commitment to quality, and the SN74CBTS6800DW is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the SN74CBTS6800DW is an excellent choice for designers looking to optimize their digital signal routing with a high-quality, efficient, and versatile bus switch.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess