EN
  • EN
  • DE

SN74CBTS6800DWE4

Part No SN74CBTS6800DWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256636-SN74CBTS6800DWE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DWE4 CAD Model

Description

The SN74CBTS6800DWE4 from Texas Instruments is a state-of-the-art 10-bit FET bus switch designed with a low on-state resistance, allowing for minimal signal distortion and efficient data transmission. This component is a part of the high-speed bus switch series, catering to modern digital signaling demands.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of 5 Ω, providing a high-quality signal path with minimal voltage drop and power loss.
  • 10-Bit Bus Switch: The switch's 10-bit width makes it suitable for parallel data or signal routing in a variety of digital applications.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs on this device are tolerant to 5V, even when the supply voltage is set to 3.3V, offering compatibility with mixed-voltage systems.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered and energy-saving applications.
  • Bidirectional Switch: The bus switch allows bidirectional data flow without the need for direction control, simplifying the circuit design.
  • Quick Switching: Fast switch times with turn-on times of 0.25 ns (max) and turn-off times of 0.15 ns (max) ensure high-speed operation for critical applications.

Applications

The SN74CBTS6800DWE4 is versatile and can be used in a broad range of applications, including:

  • Bus isolation and switching in servers, routers, and network switches
  • Signal gating, data multiplexing, and data bus switching in computing and telecommunication systems
  • High-speed memory switching and interfacing
  • Peripheral expansion in microcontroller-based systems

Product Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature -40°C to 85°C
Package 24-SOIC (0.295", 7.50mm Width)
RoHS Compliant

Overall, the SN74CBTS6800DWE4 from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance bus switch to facilitate efficient data flow in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess