EN
  • EN
  • DE

SN74F125DG4

Part No SN74F125DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Height 1.58 mm
High Level Output Current -15 mA
Lead Free Contains Lead
Length 8.65 mm
Logic Function Buffer, Inverting
Low Level Output Current 64 mA
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits per Element 1
Number of Channels 4
Number of Elements 4
Number of Input Lines 4
Number of Inputs 4
Number of Output Lines 4
Number of Outputs 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 9 ns
Width 3.91 mm
Win Source Part Number 1218858-SN74F125DG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F125DG4 CAD Model

Description

SN74F125DG4 Quad Bus Buffer Gates with 3-State Outputs by Texas Instruments

The SN74F125DG4 from Texas Instruments is a high-functionality integrated circuit designed to provide reliable buffering for a wide range of digital applications. This device features four independent buffer gates with 3-state outputs, which makes it an ideal choice for bus-oriented systems. The 3-state outputs ensure that the device can be used in bus-driving applications with minimal power consumption and reduced noise.

Constructed with advanced F-type circuitry, the SN74F125DG4 is part of the 74F family of logic devices, known for their fast switching speeds and high current drive capability. This enables the device to operate efficiently in environments that require quick signal propagation and robust performance.

The SN74F125DG4 comes in a 14-pin SOIC package, which is widely accepted in the industry for its compact footprint and ease of PCB layout. The device operates over a broad voltage range from 4.5V to 5.5V, providing a flexible power supply option and compatibility with standard TTL logic levels. This makes it straightforward to integrate into existing designs without the need for additional level-shifting components.

Key features of the SN74F125DG4 include:

  • Four independent bus buffer gates with 3-state outputs
  • High drive capability with a typical output current of ±24 mA
  • Fast switching speeds, with a typical propagation delay time of 5.5 ns
  • Wide operating voltage range of 4.5V to 5.5V
  • Input clamp diodes that minimize high-speed termination effects
  • Low power consumption with a typical ICC of 40 µA
  • 14-pin SOIC package for easy PCB integration

Applications for the SN74F125DG4 are diverse, ranging from bus drivers in computer systems to signal buffering in communication infrastructure. Its ability to isolate and control bus lines makes it a suitable choice for multiplexers, memory address drivers, and input/output port drivers where bidirectional data flow control is required.

With its robust design and versatile functionality, the SN74F125DG4 is a reliable and efficient solution for designers looking to enhance the performance and integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2039 $50.9750
600+ $0.1674 $100.4400
930+ $0.1621 $150.7530
1,275+ $0.1569 $200.0475
1,650+ $0.1517 $250.3050
2,210+ $0.1360 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,790 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess