The SN74F543DW is a high-performance, octal-bidirectional transceiver with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide both high-speed and low-power data exchange between two buses in a digital system. The SN74F543DW is particularly suitable for driving bus lines or buffer memory address registers with its robust design and versatile functionality.
Key Features
- Octal-Bidirectional Transceiver: Features eight bidirectional lines that allow data flow in both directions, enhancing the versatility of the device.
- 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to be connected to the same bus without interference.
- High-Speed Operation: This device is capable of operating at high speeds, making it suitable for systems that require fast data transfer rates.
- Low-Power Consumption: Designed with power efficiency in mind, the SN74F543DW consumes less power, which is ideal for energy-sensitive applications.
- Wide Operating Temperature Range: Reliable performance across a broad range of temperatures, making it suitable for industrial applications.
Applications
The SN74F543DW is commonly used in a variety of applications, including:
- Bus interface or signal buffering for microprocessors/microcontrollers
- Memory address registers in computer systems
- Data communication systems
- Peripheral drivers
Technical Specifications
Parameter
Value
Package Type
SOIC (Wide Body)
Number of Pins
24
Operating Temperature
-40°C to +85°C
Supply Voltage
4.5V to 5.5V
With its robust design and advanced features, the SN74F543DW from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.