EN
  • EN
  • DE

SN74F657NTG4

Part No SN74F657NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74F
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 12mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74F65
Other Names SN74F657NTE4,SN74F657NTE4
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259617-SN74F657NTG4
Ultra Librarian 3D Model Ultra Librarian SN74F657NTG4 CAD Model

Description

Product Overview: SN74F657NTG4 by Texas Instruments

The SN74F657NTG4 is a high-performance integrated circuit from Texas Instruments designed to meet the demanding requirements of modern digital systems. This versatile device combines the functions of an octal bus transceiver with 3-state outputs and a parity generator/checker, making it an essential component for applications that require reliable data transfer and integrity checking.

Key Features

  • Octal Bus Transceiver: The SN74F657NTG4 has eight bidirectional data lines that allow for efficient data transfer between two buses. The direction of data flow is determined by the direction control (DIR) input.
  • Parity Generator/Checker: Integrated into the device is a parity generation and checking function that enhances data integrity. This feature can generate an even or odd parity bit for the data on the bus or check the parity of received data.
  • 3-State Outputs: The outputs of the SN74F657NTG4 can be placed in a high-impedance state, which is essential for bus-oriented systems where multiple devices may need to share common data lines.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for interfacing with fast microprocessors and supporting rapid data exchange in complex digital systems.
  • Wide Operating Voltage Range: The SN74F657NTG4 operates over a broad voltage range, ensuring compatibility with a variety of logic levels and providing design flexibility.

Applications

The versatility of the SN74F657NTG4 makes it ideal for a wide range of applications, including:

  • Bus interface in multi-processor systems
  • Data communication systems
  • Error detection and correction circuits
  • Memory parity generation and checking
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74F657NTG4 is no exception. Manufactured with the latest technology and subjected to rigorous testing, this product is designed to meet the highest standards of performance and reliability. Whether used in industrial, commercial, or high-end consumer electronics, the SN74F657NTG4 delivers the dependability and functionality that professionals expect from Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess