EN
  • EN
  • DE

SN74F74DBR

Part No SN74F74DBR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Logic Function D-Type
RoHS Compliant
Win Source Part Number 1094941-SN74F74DBR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74F74DBR CAD Model

Description

The SN74F74DBR from Texas Instruments is a high-quality integrated circuit that belongs to the 74F series, known for its fast speeds and exceptional performance in digital systems. This dual D-type positive-edge-triggered flip-flop is designed to operate at a wide voltage range, typically from 4.5V to 5.5V, making it suitable for a variety of digital applications.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop with clear and preset functions.
  • Edge Type: Positive-edge-triggered, ensuring reliable operation and synchronization with system clock signals.
  • Output Type: Differential, which allows for reduced noise and improved signal integrity.
  • Supply Voltage: Operates at a broad range of supply voltages from 4.5V to 5.5V, compatible with TTL power levels.
  • Data Rate: Capable of handling fast data rates, suitable for high-speed operations.
  • Packaging: Available in a DBR package, which is a small-outline integrated circuit, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to perform reliably over an industrial temperature range.

Applications:

The SN74F74DBR is versatile and can be used in a wide range of digital applications, including:

  • Counters and dividers
  • Registers
  • Control and state machine logic
  • Memory storage elements
  • System clocks

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74F74DBR is no exception, undergoing rigorous testing to ensure it meets the highest standards. It is designed for long-term performance, making it a trusted choice for critical digital systems.

Ordering Information:

The product is available for order under the part number SN74F74DBR. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess