EN
  • EN
  • DE

SN74GTLP1395PW

Part No SN74GTLP1395PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP / Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLP
Package Tube
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74GTLP1395
Other Names 296-33916-5,SN74GTLP1395PW,2156-SN74GTLP1395PW,TEXTISSN74GTLP1395PW,SN74GTLP1395PWE4,SN74GTLP1395PWE4,SN74GTLP1395PWG4,SN74GTLP1395PWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256036-SN74GTLP1395PW
Ultra Librarian 3D Model Ultra Librarian SN74GTLP1395PW CAD Model

Description

Product Overview: SN74GTLP1395PW from Texas Instruments

The SN74GTLP1395PW is a high-performance, low-power 3.3-V GTLP to TTL translator from Texas Instruments, designed to facilitate seamless communication between devices operating at GTLP (Gunning Transceiver Logic Plus) levels and those using traditional TTL (Transistor-Transistor Logic) signal levels. This device is particularly useful in mixed-voltage digital systems, where bridging between different logic families is necessary to maintain signal integrity and compatibility.

Key Features

  • Versatile Voltage Translation: With the capability to translate signals from GTLP levels to TTL levels, the SN74GTLP1395PW ensures that devices operating at different voltage levels can communicate effectively.
  • Low-Power Consumption: Designed with power efficiency in mind, this translator minimizes power draw, making it ideal for power-sensitive applications.
  • High-Speed Performance: The device offers fast signal propagation, ensuring minimal delay in communication between connected components.
  • Robust Packaging: Housed in a 20-pin TSSOP (Thin Shrink Small Outline Package), the SN74GTLP1395PW is both space-efficient and durable, suitable for a variety of industrial and commercial applications.

Applications

The SN74GTLP1395PW is well-suited for a range of applications that require reliable logic level translation, such as:

  • Mixed-voltage system interfacing
  • Data communication and networking equipment
  • Server and enterprise solutions where legacy TTL logic needs integration with newer GTLP level systems
  • Embedded systems requiring low-power and high-speed data transfer

Technical Specifications

The translator operates over a broad voltage range and features multiple channels, each capable of high-speed translation. The specifications include:

  • Supply Voltage Range: 3.0 V to 3.6 V
  • Operating Temperature Range: -40°C to 85°C
  • Propagation Delay Time: Typically 2.5 ns
  • Input and Output Type: GTLP inputs to TTL outputs
  • Package Type: 20-pin TSSOP

For engineers and designers looking for a reliable logic level translator, the SN74GTLP1395PW from Texas Instruments offers a robust solution that combines performance, efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess