EN
  • EN
  • DE

SN74GTLPH1616DGGR

Part No SN74GTLPH1616DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 17BIT 64TSSOP  /  Universal Bus Transceiver 17-Bit 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 17-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number SN74GTLP
Other Names 2156-SN74GTLPH1616DGGR,2156-SN74GTLPH1616DGGR-TITR,74GTLPH1616DGGRG4,-74GTLPH1616DGGRE4,-74GTLPH1616DGGRE4R,74GTLPH1616DGGRG4,-SN74GTLPH1616DGGRR,296-11932-2,296-11932-1,-74GTLPH1616DGGRG4,296-11932-6,TEXTISSN74GTLPH1616DGGR,74GTLPH1616DGGRE4,-74GTLPH1616DGGRG4R,-296-11932-1,74GTLPH1616DGGRE4,-296-11932-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255942-SN74GTLPH1616DGGR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH1616DGGR CAD Model

Description

SN74GTLPH1616DGGR - Texas Instruments

The SN74GTLPH1616DGGR is a high-performance, 16-bit GTLP to LVTTL bus transceiver designed by Texas Instruments. This integrated circuit is specifically tailored to facilitate seamless communication between GTLP (Gunning Transceiver Logic Plus) and LVTTL (Low-Voltage TTL) interfaces. The device is housed in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications.

Key Features:

  • Interface Bridging: It provides a bridge between GTLP level signals and LVTTL level signals, which is crucial for mixed-voltage systems where signal integrity and compatibility are essential.
  • High-Speed Data Transfer: The SN74GTLPH1616DGGR supports high-speed data transfer rates, making it suitable for high-performance computing and communication systems.
  • Directional Control: Directional control is provided by port-selectable control pins, allowing for easy configuration of the data flow.
  • Flow-Through Architecture: The transceiver features a flow-through pinout that simplifies PCB layout by aligning the input and output signals to reduce trace crossing.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power dissipation, which is critical for power-sensitive designs.

Applications:

The SN74GTLPH1616DGGR is ideal for a variety of applications that require reliable data transfer between different logic levels. These applications include:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Data Storage Systems
  • High-Speed Data Acquisition Systems
  • Computing and Processor Extensions

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74GTLPH1616DGGR is no exception. It is manufactured using advanced semiconductor processes that ensure high performance and longevity, even under demanding conditions. For engineers and designers looking for a robust and reliable transceiver solution, the SN74GTLPH1616DGGR is an excellent choice that combines functionality with durability.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess