The SN74H20N is a high-quality integrated circuit produced by Texas Instruments, renowned for manufacturing reliable and innovative electronic components. This particular chip belongs to the 7400 series of logic ICs and features dual 4-input positive-NAND gates. Designed to operate over a broad range of voltages, the SN74H20N offers flexibility and performance for a variety of digital logic applications.
Key Features
- Logic Type: Dual 4-Input Positive-NAND Gate
- Operating Voltage: 4.75 V to 5.25 V, typically at 5 V for standard operation
- Output Current: Capable of driving 15 mA at the output, allowing for direct interfacing with several other logic ICs
- Package: Housed in a 14-pin plastic DIP (Dual In-line Package), making it suitable for through-hole mounting
- Switching Characteristics: Features fast switching times, with a typical propagation delay time of 15 ns
- Power Consumption: Low power requirements, with a typical power dissipation of 22 mW per gate
- Temperature Range: Operable within a temperature range of 0°C to 70°C, suitable for commercial-grade applications
Applications
The SN74H20N is ideal for a variety of digital applications where logic gating is required. It is commonly used in:
- Logic circuit design and implementation
- Control systems
- Signal processing
- Computer systems
- Counters and registers
- Alarm and security systems
Quality and Reliability
As with all Texas Instruments products, the SN74H20N is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device is also supported by comprehensive technical documentation, including datasheets and application notes, to assist engineers in integrating this component into their designs with confidence.
For detailed specifications and application assistance, customers are encouraged to visit the Texas Instruments website or contact their support team.