EN
  • EN
  • DE

SN74H55N

Part No SN74H55N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AND-OR-INVERT GATE / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74H55
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934605-SN74H55N
Ultra Librarian 3D Model Ultra Librarian SN74H55N CAD Model

Description

The SN74H55N is a versatile integrated circuit from Texas Instruments, designed to meet a wide range of digital logic needs. This device is part of the 74 series logic family, known for their reliability and ease of use in various electronic applications. The SN74H55N is particularly well-suited for use in digital systems where high-speed, low-power operation is required.

Constructed with bipolar technology, the SN74H55N offers a balanced combination of speed and power consumption, making it an excellent choice for both industrial and consumer electronics. Its functionality is essential for performing logic operations, and it can be found in applications such as data processing, control systems, personal computers, and other digital systems that require logic decision-making capabilities.

The SN74H55N comes in a standard 14-pin DIP (Dual In-line Package) which allows for easy integration into a wide variety of circuit boards. It is compatible with most breadboards and prototyping boards, which simplifies the process of testing and development for engineers and hobbyists alike. The pin configuration is designed to be straightforward, enabling users to connect the IC to other components without hassle.

Key features of the SN74H55N include:

  • High-speed performance, ensuring quick response times in critical applications.
  • Low power consumption, which helps to reduce overall energy usage in electronic systems.
  • Broad operating temperature range, making it suitable for use in various environmental conditions.
  • Compatibility with other logic families, allowing for flexible use in mixed-technology systems.

Texas Instruments is known for producing high-quality components that are durable and reliable. The SN74H55N is no exception, providing the performance and dependability that professionals and enthusiasts expect from a leading semiconductor manufacturer. Whether it's for prototyping or mass production, the SN74H55N is a solid choice for those in need of a standard logic IC.

For detailed specifications, application notes, and additional resources, users are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9013 $53.1117
21+ $4.8421 $101.6841
32+ $4.6908 $150.1056
45+ $4.5395 $204.2775
57+ $4.3882 $250.1274
77+ $3.9342 $302.9334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess