EN
  • EN
  • DE

SN74HC02ADBLE

Part No SN74HC02ADBLE
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094945-SN74HC02ADBLE
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC02ADBLE CAD Model

Description

The SN74HC02ADBLE is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments, designed to operate across a wide range of power supplies. This versatile component is a part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device is fabricated with silicon gate CMOS technology which ensures low power consumption and a broad spectrum of working voltages.

Key Features

  • Wide Operating Voltage Range: The SN74HC02ADBLE is designed to function effectively with a voltage range of 2V to 6V, making it suitable for a variety of applications, from battery-powered devices to industrial equipment.
  • Low Power Consumption: Its CMOS technology ensures that the device consumes minimal power, which is crucial for energy-sensitive projects.
  • High Noise Immunity: The inherent characteristics of CMOS provide high noise immunity, ensuring stable performance in electrically noisy environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which means it has the capability to handle multiple connections without a loss in signal integrity.
  • Functional Symmetry: The symmetrical output impedance leads to improved performance by providing balanced propagation delays.

Applications

The SN74HC02ADBLE is a versatile component that can be used in a wide range of applications. Its ability to perform well in both complex and simple logic circuits makes it ideal for:

  • Computing systems
  • Signal processing
  • Data storage
  • Networking equipment
  • Industrial control systems

Package and Quality

Encased in a DBLE package, the SN74HC02ADBLE is offered in a surface-mount package, which is designed for space-saving on PCBs and is compatible with automated assembly processes. Texas Instruments is committed to delivering high-quality products, and this logic gate is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Conclusion

Whether you're designing a simple logic puzzle or an advanced computing system, the SN74HC02ADBLE from Texas Instruments provides the reliability and performance needed for your digital logic solutions. Its combination of low power consumption, high noise immunity, and wide operating voltage range, all packed in a compact surface-mount package, makes it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess