EN
  • EN
  • DE

SN74HC08DT

Part No SN74HC08DT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC  /  AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC08
Other Names 296-28599-1,296-SN74HC08DTDKR,296-28599-2,-SN74HC08DTE4R,296-SN74HC08DTCT,SN74HC08DT,-SN74HC08DTR,296-28599-6,SN74HC08DTG4,-SN74HC08DTG4,2156-SN74HC08DT,296-SN74HC08DTTR,-SN74HC08DTE4,-296-28599-1,TEXTISSN74HC08DT,296-28599-6,296-28599-2,-SN74HC08DTG4R,SN74HC08DTG4,296-28599-1
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257883-SN74HC08DT
Ultra Librarian 3D Model Ultra Librarian SN74HC08DT CAD Model

Description

The SN74HC08DT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC08DT specifically is a quadruple 2-input positive AND gate, designed to operate from 2 V to 6 V, making it suitable for use in both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) technologies.

One of the key features of the SN74HC08DT is its low power consumption, which is a hallmark of the HC series. This makes it an ideal choice for battery-operated and power-sensitive applications. The device also offers a balanced propagation delay and transition times, which provides a consistent performance across the entire range of operating conditions.

The SN74HC08DT is provided in a SOIC (Small Outline Integrated Circuit) package, which is a surface-mount package type. The 'DT' suffix indicates that this IC is offered in a tape and reel packaging, which is convenient for automated assembly processes, making it a popular choice for mass production environments.

With its wide operating temperature range, the SN74HC08DT is suitable for industrial-grade applications. The logic gates within the IC are designed to handle a wide range of input voltages and are characterized for operation from -40°C to 85°C, ensuring reliable performance in challenging environmental conditions.

In terms of connectivity, the SN74HC08DT boasts a robust input structure that allows high-impedance and is designed to prevent unexpected current flow due to input overvoltage. Furthermore, the outputs can drive up to 10 LSTTL loads, which means it can interface efficiently with other logic families.

Overall, the SN74HC08DT from Texas Instruments is a testament to the company's commitment to providing high-quality, durable, and versatile components for the electronics industry. Its specifications and performance make it a go-to choice for designers and engineers looking for a reliable logic solution.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0772
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.0951
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1471
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2167
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,740 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess