Product Overview: SN74HC126 Quadruple Bus Buffer Gates
The SN74HC126 from Texas Instruments is a high-performance, quadruple bus buffer gate featuring four independent line drivers with 3-state outputs. Each buffer is designed to have the capability to drive bus lines or buffer memory address registers using the popular HC technology which ensures high speed and low power consumption.
Key Features
- Logic Type: Buffers & Line Drivers
- Number of Channels: 4
- Output Type: 3-State
- Supply Voltage: 2 V to 6 V
- Operating Temperature: -40°C to +85°C
- Package / Case: PDIP, SOIC, SSOP, TSSOP
- Logic Family: HC
Performance and Applications
The SN74HC126 is designed for high-speed operation, even when operating at the extremes of its supply voltage range. This makes it suitable for interfacing with a wide variety of components and for use in systems where power efficiency is crucial. The 3-state outputs can be used in bus-organized systems and they can drive up to 15 LSTTL loads. The device has a wide operating temperature range, making it suitable for industrial applications.
Typical applications for the SN74HC126 include bus driving, memory address driving, buffer memory address registers, and as an input/output port for microprocessors and microcomputers. Its ability to operate at a wide range of voltages, coupled with its high drive capabilities, makes it a versatile choice for many digital logic applications.
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability. The SN74HC126, like all TI products, is subjected to rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Customers can rely on the consistent performance and longevity of this and other TI components for their electronic designs.