EN
  • EN
  • DE

SN74HC132QDRQ1

Part No SN74HC132QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC  /  NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC132
Other Names 296-SN74HC132QDRQ1TR,SN74HC132QDRQ1,296-SN74HC132QDRQ1DKR,296-SN74HC132QDRQ1CT
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257497-SN74HC132QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC132QDRQ1 CAD Model

Description

Product Overview: SN74HC132QDRQ1 by Texas Instruments

The SN74HC132QDRQ1 is a high-performance, automotive-grade integrated circuit manufactured by Texas Instruments, renowned for its robust and reliable electronics components. This particular device is part of the 74HC family, which is well-known for its high-speed CMOS logic operating capabilities. Designed to meet the stringent requirements of the automotive industry, the SN74HC132QDRQ1 is AEC-Q100 qualified, ensuring its suitability for vehicular applications.

Key Features

  • Logic Type: The SN74HC132QDRQ1 is a quadruple positive-NAND gate with Schmitt-trigger inputs. This configuration allows for the transformation of slow input transitions into sharper, more definitive output transitions, making it ideal for noisy environments where input signals may be subject to interference.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various levels of signal voltages and making it versatile for interfacing with other logic families.
  • Output Drive Capability: The device is capable of driving up to 5.2 mA at the output, providing sufficient current for many standard applications.
  • Temperature Range: It is designed to function over an extended temperature range, from -40°C to 125°C, making it reliable in harsh thermal environments.
  • Package: The IC is available in a small-outline package (SOP), specifically the 14-pin QDRQ1, which is suitable for surface-mount technology (SMT), aiding in the miniaturization of electronic assemblies.

Applications

The SN74HC132QDRQ1 is apt for various automotive applications, including engine control units, body electronics, infotainment systems, and other vehicular subsystems that require high-speed logic operations. Its enhanced noise immunity and capability to handle slow input transitions make it an excellent choice for systems that are exposed to electrical noise and fluctuating signal conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC132QDRQ1 is subjected to rigorous testing and quality control measures, ensuring that it meets the reliability expectations for automotive applications. Its compliance with the AEC-Q100 standard is a testament to its endurance and performance under extreme conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3881 $50.4530
315+ $0.3185 $100.3275
490+ $0.3085 $151.1650
670+ $0.2986 $200.0620
870+ $0.2886 $251.0820
1,160+ $0.2588 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess