EN
  • EN
  • DE

SN74HC132QPWRQ1

Part No SN74HC132QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Family Name SN74HC132
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1254505-SN74HC132QPWRQ1
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Logic Level - High 1.5 V ~ 4.2 V
Logic Level - Low 0.3 V ~ 1.2 V
Current - Output High, Low 5.2mA, 5.2mA
Maximum Quiescent Current 2μA
Operating Supply Voltage 2 V ~ 6 V
Features Schmitt Trigger
Number of Inputs 2
Number of Circuits 4
Logic Type NAND Gate
Packaging Reel - TR
Series Automotive, AEC-Q100, 74HC
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian SN74HC132QPWRQ1 CAD Model

Description

The SN74HC132QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit that features four independent positive-NAND gates with Schmitt-trigger inputs. This device is designed for 2-V to 6-V VCC operation, making it suitable for a wide range of applications in the automotive industry where signal conditioning with hysteresis is required.

Key Features

  • Wide Operating Voltage Range: The SN74HC132QPWRQ1 operates between 2 V and 6 V, providing flexibility for use in various automotive electrical environments.
  • Schmitt-Trigger Inputs: These inputs provide a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, ideal for noisy automotive applications.
  • High-Current Outputs: The device can drive up to 5.2 mA at the output, allowing it to drive larger loads or to be connected to other logic devices without additional buffering.
  • Low Power Consumption: Its low power characteristics make it an energy-efficient choice for battery-operated systems.
  • Robust Design: The device is designed to meet the stringent requirements of the automotive industry, with enhanced specifications for operational stability and reliability under harsh conditions.

Applications

The SN74HC132QPWRQ1 is particularly suitable for automotive applications that require logic-level shifting, signal amplification, pulse shaping, or noise filtering. Its robust design and reliability make it an excellent choice for:

  • Engine control units
  • Body control modules
  • Powertrain systems
  • Anti-lock braking systems
  • Infotainment systems

Package and Quality

The device is offered in the TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN74HC132QPWRQ1, ensuring a compact footprint on printed circuit boards. Additionally, it meets automotive industry standards for quality and reliability, including AEC-Q100 qualification, which underscores its suitability for high-reliability automotive applications.

With its combination of performance, flexibility, and automotive-grade reliability, the SN74HC132QPWRQ1 from Texas Instruments is an excellent choice for designers looking to implement robust logic functions in their next automotive project.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3590 $50.2600
340+ $0.2946 $100.1640
530+ $0.2854 $151.2620
725+ $0.2762 $200.2450
940+ $0.2670 $250.9800
1,255+ $0.2394 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess