EN
  • EN
  • DE

SN74HC139PWRG4

Part No SN74HC139PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1254518-SN74HC139PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74HC139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC139PWRG4 CAD Model

Description

Product Overview: SN74HC139PWRG4 from Texas Instruments

The SN74HC139PWRG4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit, designed and manufactured by Texas Instruments. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC139PWRG4 is specifically created to offer efficient solutions for a variety of digital systems, from simple home electronics to complex computing hardware.

Key Features

  • Logic Type: Decoder/Demultiplexer - This component is designed to decode two binary input signals into one of four mutually exclusive outputs.
  • Number of Circuits: The device contains two independent circuits, which can be used in different parts of a system simultaneously, providing flexibility in design.
  • Supply Voltage Range: 2 V to 6 V - It operates over a broad voltage range, making it compatible with various logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • Operating Temperature: -40°C to 85°C - The SN74HC139PWRG4 is reliable over a wide temperature range, ensuring stable performance in diverse environmental conditions.
  • Mounting Type: Surface Mount - The device comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Propagation Delay Time: The decoder boasts a fast propagation delay, ensuring quick response times for high-speed digital applications.

Applications

The versatility of the SN74HC139PWRG4 allows it to be used in a wide array of applications. It is commonly utilized in:

  • Data multiplexing
  • Address decoding for memory devices
  • Digital signal routing
  • Function generation
  • Control logic for digital systems

Why Choose SN74HC139PWRG4?

Engineers and designers choose the SN74HC139PWRG4 for its reliability, efficiency, and Texas Instruments' reputation for high-quality components. The device's dual-functionality coupled with its wide operating voltage and temperature range make it an excellent choice for both prototyping and mass production. Whether you're working on a simple project or a complex digital system, the SN74HC139PWRG4 is engineered to meet your decoding and demultiplexing needs with precision and durability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4130 $51.6250
300+ $0.3389 $101.6700
460+ $0.3283 $151.0180
630+ $0.3177 $200.1510
815+ $0.3071 $250.2865
1,090+ $0.2753 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess