EN
  • EN
  • DE

SN74HC164NE4

Part No SN74HC164NE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Shift Register 1 Element 8 Bit 14-PDIP
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74HC164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49891, SN74HC164NE4-ND, SN74HC164NG4, SN74HC164NG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896588-SN74HC164NE4
Ultra Librarian 3D Model Ultra Librarian SN74HC164NE4 CAD Model

Description

Product Overview: SN74HC164NE4

The SN74HC164NE4 is a high-performance, 8-bit serial-in, parallel-out shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device features two serial data inputs (A and B), eight parallel outputs (Q0 to Q7), a clock input, and a clear input.

Key Features

  • Wide Operating Voltage: The SN74HC164NE4 operates over a broad voltage range from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
  • High-Speed Performance: This shift register is capable of high-speed operation, with typical shift frequency of 29 MHz at 5V, which is ideal for high-speed data processing tasks.
  • Low Power Consumption: The device has a low power consumption, with a typical ICCH of 20 µA, which is beneficial for power-sensitive designs.
  • Direct Clear: A direct clear input allows users to reset the parallel outputs to zero, which is essential for initializing the register during power-up or other reset conditions.

Applications

The SN74HC164NE4 is suitable for a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • Sequential logic operations
  • Interface circuitry
  • LED and display drivers

Quality and Reliability

Texas Instruments ensures that the SN74HC164NE4 meets the highest quality and reliability standards. The device is available in a 14-pin PDIP (Plastic Dual-In-Line Package), which is widely accepted for through-hole mounting, ensuring easy integration into a variety of circuit boards.

With its robust functionality and Texas Instruments' commitment to quality, the SN74HC164NE4 is an excellent choice for designers looking to incorporate a reliable shift register into their digital logic systems.

You May Also Be Interested in

National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2004 $50.1000
535+ $0.1878 $100.4730
830+ $0.1814 $150.5620
1,190+ $0.1687 $200.7530
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,540 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess