EN
  • EN
  • DE

SN74HC164NSRG4

Part No SN74HC164NSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254545-SN74HC164NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC164NSRG4 CAD Model

Description

The SN74HC164NSRG4 is a high-performance, 8-bit serial-in parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology. The device is optimized for digital signal processing and is widely used in applications requiring the conversion of serial data to parallel format.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift Register: The SN74HC164NSRG4 allows for serial input to be distributed into eight parallel outputs, providing an efficient data management solution.
  • Wide Operating Voltage Range: It operates at a voltage range from 2 V to 6 V, making it versatile for various digital logic levels and compatible with TTL levels.
  • High-Speed Performance: This device boasts a typical clock frequency of up to 29 MHz at 5 V, allowing for high-speed data processing and throughput.
  • Direct Clear Function: The integrated clear function enables the user to reset the entire register, ensuring a quick return to the initial state when needed.
  • Low Power Consumption: Designed with CMOS technology, the SN74HC164NSRG4 offers low power dissipation, which is crucial for power-sensitive applications.

Applications

The SN74HC164NSRG4 is used across a wide range of applications, including:

  • Digital Signal Processing
  • Serial-to-Parallel Data Conversion
  • Interface Circuitry
  • LED Displays
  • Data Logging Systems

Package and Quality

The device comes in an SOP (Small Outline Package) with a 14-pin configuration, ensuring a compact footprint on printed circuit boards. The SN74HC164NSRG4 is also part of Texas Instruments' Green initiative, meeting RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured without the use of harmful substances.

With its robust design and reliable performance, the SN74HC164NSRG4 from Texas Instruments is an excellent choice for designers looking for a shift register that delivers both efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to €0.2240
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to €0.1916
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to €0.1552
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to €0.5674
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to €0.2986
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to €0.4647
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to €0.2820
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to €0.2735

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.3194 €46.1781
85+ €1.0826 €92.0185
130+ €1.0488 €136.3381
180+ €1.0149 €182.6890
235+ €0.9810 €230.5425
310+ €0.8796 €272.6708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,038 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess