EN
  • EN
  • DE

SN74HC165DRG4

Part No SN74HC165DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-LOAD SHIFT REGISTERS | IC SHIFT REGISTER SGL 8B 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC165
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254547-SN74HC165DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC165DRG4 CAD Model

Description

The SN74HC165DRG4 is a high-performance, 8-bit parallel-load shift registers designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This integrated circuit is part of the HC family which is well-known for its high-speed CMOS technology. The SN74HC165DRG4 is specifically crafted to improve system performance in a wide range of applications that require the conversion of parallel data to serial format.

Featuring a direct overriding clear (SRCLR) input and a serial (QH) output for cascading, this device is designed for easy expansion without the need for external circuitry. When multiple SN74HC165DRG4 units are connected in series, they can operate in unison, thereby increasing the parallel input data size in multiples of eight without significant complexity or cost increases.

The clock-inhibit (CLK INH) function allows the user to stop the clock and leave the shift register in a static state, which is particularly useful in power-saving modes or when it is necessary to synchronize updates with other system events. The two-input NOR gate can be driven from either 3-state or open-collector outputs, providing additional flexibility in interfacing with different types of logic.

Operating over a wide voltage range from 2V to 6V, the SN74HC165DRG4 is compatible with most TTL families, and its inputs are designed to be tolerant to higher voltages, thus ensuring reliable operation in mixed-voltage environments. This makes it a versatile choice for interfacing with both modern low-voltage systems and legacy equipment.

Packaged in a slim SOIC-16 form factor, the SN74HC165DRG4 offers a compact solution that is suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures that the device can operate reliably in harsh environmental conditions, making it an ideal choice for industrial, automotive, and consumer electronics where robustness is a key requirement.

In summary, the SN74HC165DRG4 from Texas Instruments is a robust and flexible component that provides an efficient solution for digital systems requiring parallel-to-serial data conversion. Its high-speed operation, expandability, and compatibility with various logic families make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
645+ $0.1558 $100.4910
1,000+ $0.1506 $150.6000
1,430+ $0.1400 $200.2000
1,855+ $0.1348 $250.0540
2,320+ $0.1295 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,830 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess