The SN74HC242N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Designed and produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry, the SN74HC242N is part of the 74HC series, known for its robust performance and reliability.
Key Features
- Logic Type: Quad Bus Transceiver
- Number of Channels: 4
- Input Level: CMOS
- Output Level: CMOS
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -40°C to 85°C
- Package / Case: PDIP-16
The device consists of four non-inverting bus transceivers with 3-state outputs. Each transceiver is capable of driving high-capacitive loads and provides a high-impedance state in the off condition, which significantly reduces system power consumption. The SN74HC242N is designed for asynchronous communication between data buses and can be used in a wide range of applications, from microprocessor-based systems to data communication equipment.
Applications
With its versatile nature, the SN74HC242N is suitable for a variety of applications, including:
- Bus Interface/Transceiver
- Data Communication
- Signal Path Management
- Microprocessor Support
- Logic Level Shifting
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HC242N is no exception. Manufactured with high standards, this device ensures reliable performance in the most demanding environments. It is also supported by Texas Instruments' comprehensive technical documentation, making integration into your designs as seamless as possible.
Environmental Information
The SN74HC242N is RoHS compliant and is part of Texas Instruments' efforts to produce environmentally friendly products by reducing the use of hazardous substances.