EN
  • EN
  • DE

SN74HC253NG4

Part No SN74HC253NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16DIP / Multiplexer 2 x 4:1 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC253
Other Names SN74HC253NE4,SN74HC253NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256597-SN74HC253NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC253NG4 CAD Model

Description

SN74HC253NG4 Dual 4-Line To 1-Line Data Selectors/Multiplexers

The SN74HC253NG4 is a high-performance, dual 4-line to 1-line data selector/multiplexer integrated circuit from Texas Instruments, designed to provide efficient data routing capabilities for various digital applications. This versatile chip is part of the HC family, which is well-known for its high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Key Features:

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels and ensuring compatibility with a broad array of other digital components and systems.
  • High Current Drive: Capable of driving up to 5.2 mA at the output, the SN74HC253NG4 can easily drive larger loads, making it an excellent choice for driving LEDs or other high-current devices.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Multiple Input and Output Configurations: The device features two independent 4-line inputs and two 1-line outputs, along with strobe (G) inputs for each section. This allows for greater flexibility in routing signals in complex digital systems.
  • Wide Operating Temperature Range: The SN74HC253NG4 can operate between -40°C and 85°C, ensuring reliable performance across a range of environmental conditions.

Applications:

The SN74HC253NG4 is ideal for use in a variety of applications that require data selection or multiplexing. Typical applications include:

  • Data routing in communication systems
  • Signal gating
  • Function generation
  • Address decoding in memory selection systems
  • Control systems and robotics

With its robust design and versatile functions, the SN74HC253NG4 from Texas Instruments is an essential component for designers looking to create efficient and reliable digital systems. Its ease of use, combined with the support and resources provided by Texas Instruments, makes it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2223 $55.0035
100+ $1.0030 $100.3000
155+ $0.9716 $150.5980
215+ $0.9403 $202.1645
280+ $0.9089 $254.4920
370+ $0.8149 $301.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess