EN
  • EN
  • DE

SN74HC283N

Part No SN74HC283N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-Bit Binary Full Adders With Fast Carry 16-PDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094972-SN74HC283N
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC283N CAD Model

Description

Product Overview: SN74HC283N

The SN74HC283N is a high-performance, 4-bit binary full adder integrated circuit (IC) from Texas Instruments, renowned for its robust design and versatility in a wide range of digital applications. This IC is part of the HC family, which means it is fabricated using high-speed CMOS technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Family: The device belongs to the HC logic family, ensuring compatibility with a wide range of CMOS and TTL logic levels.
  • Operating Voltage: It operates within a voltage range of 2V to 6V, making it suitable for various digital systems and battery-operated devices.
  • Speed: The SN74HC283N provides fast carry propagation, minimizing delay and improving performance in arithmetic operations.
  • Package: Enclosed in a 16-pin plastic DIP (Dual In-line Package), the SN74HC283N is easy to handle and integrate into standard breadboards or sockets.
  • Functionality: It can add two 4-bit binary numbers and provide the sum along with a carry output, which is essential for cascading multiple adders to handle larger binary numbers.

Applications

The SN74HC283N is widely used across various digital computing and processing tasks. Its applications include:

  • Binary calculators
  • Arithmetic logic units (ALUs) in processors
  • Digital counters and timers
  • Complex mathematical operation circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC283N is no exception. It is designed to meet the stringent requirements of industrial and commercial applications and is subjected to rigorous testing to ensure reliability and consistent performance.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and online resources to facilitate the integration of the SN74HC283N into various projects.

Note: It is recommended to consult the latest datasheets and product specifications to ensure the correct application of SN74HC283N in your project.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess