EN
  • EN
  • DE

MMA6801KWR2

Part No MMA6801KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN / Accelerometer Axis 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA68
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345980-MMA6801KWR2
Ultra Librarian 3D Model Ultra Librarian MMA6801KWR2 CAD Model

Description

The NXP MMA6801KWR2 is a state-of-the-art micro-electromechanical system (MEMS) sensor designed for a wide range of applications requiring precise motion or tilt sensing. This high-performance 3-axis accelerometer is part of NXP's reputable portfolio of motion sensors, offering robust functionality in a compact package.

Key Features

  • High Sensitivity: The MMA6801KWR2 has a high sensitivity level, which allows it to detect even the slightest movements, making it ideal for advanced motion-based applications.
  • Wide Dynamic Range: With a wide dynamic range, this accelerometer can measure both low-frequency motion and high-speed acceleration, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the MMA6801KWR2 is optimal for battery-powered devices, extending their operational lifespan.
  • Digital Output: This sensor features a digital output, which simplifies integration with microcontrollers and reduces noise-related issues compared to analog outputs.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the sensor maintains accurate readings across a range of environmental conditions.
  • Shock Resistance: The MMA6801KWR2 is engineered to withstand high levels of shock, making it suitable for rugged applications.

Applications

The versatility of the NXP MMA6801KWR2 allows it to be used in various applications, including but not limited to:

  • Vehicle dynamic control systems
  • Electronic stability control
  • Anti-theft systems
  • Personal electronic devices
  • Industrial automation
  • Robotics

With its robust design and advanced features, the NXP MMA6801KWR2 is the perfect choice for developers and engineers looking to incorporate reliable motion sensing into their projects. Its integration flexibility, combined with NXP's support and documentation, ensures a seamless implementation process for a wide array of innovative applications.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess