EN
  • EN
  • DE

SN74HC32PWT

Part No SN74HC32PWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP  /  OR Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC32
Other Names -SN74HC32PWTR,-SN74HC32PWTG4R,SN74HC32PWT,SN74HC32PWTE4,-SN74HC32PWTG4,296-SN74HC32PWTCT,TEXTISSN74HC32PWT,-SN74HC32PWTE4,-SN74HC32PWTE4R,296-28622-1,2156-SN74HC32PWT,296-28622-2,296-SN74HC32PWTTR,296-28622-2,296-28622-1,296-28622-6,-296-28622-1,SN74HC32PWTE4,296-SN74HC32PWTDKR,296-28622-6
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257876-SN74HC32PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC32PWT CAD Model

Description

Product Overview: SN74HC32PWT from Texas Instruments

The SN74HC32PWT is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular device is a part of the 'HC family and is designed to perform the logical function of a quad 2-input positive-OR gate. It is widely used in various digital applications due to its versatility and reliability.

Key Features

  • Logic Type: The SN74HC32PWT consists of four independent 2-input OR gates, which are designed to operate from 2 V to 6 V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Package: This component is packaged in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications.
  • High-Speed Performance: It offers a balanced propagation delay and transition times, providing high-speed performance that is essential for modern digital circuits.
  • Low Power Consumption: The device has a low power consumption, which makes it an excellent choice for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: The SN74HC32PWT is designed to function over a broad temperature range, ensuring reliable operation in various environmental conditions.

Applications

The SN74HC32PWT is versatile and can be used in numerous digital applications. It is commonly found in:

  • Logic circuits
  • Control systems
  • Signal processing
  • Computer systems
  • Communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC32PWT is no exception. It is manufactured using advanced semiconductor technology, ensuring high reliability and performance consistency. The device also meets or exceeds the stringent industry standards for quality, including those set by the Joint Electron Device Engineering Council (JEDEC).

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. This support material helps in the seamless integration of the SN74HC32PWT into various applications, ensuring a smooth design-in process.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,590 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess