EN
  • EN
  • DE

SN74HC367DR

Part No SN74HC367DR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST HEX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099893-SN74HC367DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC367DR CAD Model

Description

Overview of SN74HC367DR

The SN74HC367DR is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the 74HC family and is a hex non-inverting buffer and line driver designed to be used in a wide array of applications that require high current drive capability, low power consumption, and high noise immunity.

Key Features

  • Logic Type: Hex Buffer, Line Driver
  • Number of Channels: Six
  • Output Type: 3-State Outputs
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Performance and Quality

The SN74HC367DR is designed to deliver robust performance with a high-speed capability. It operates at a voltage range from 2V to 6V, making it versatile for interfacing with both TTL and CMOS logic levels. The device features a typical propagation delay time of only 13ns, ensuring fast response times for critical applications.

Quality is paramount in TI products, and the SN74HC367DR is no exception. It is fabricated using silicon-gate CMOS technology, which provides the inherent benefits of CMOS—low quiescent power and reduced noise susceptibility. Furthermore, the device is rigorously tested and ensured to meet the stringent standards set by Texas Instruments.

Applications

The SN74HC367DR is suitable for a multitude of applications where signal buffering and driving are required. It is commonly used in:

  • Data transmission systems
  • Address driving for memory modules
  • Bus-oriented systems
  • Microprocessor or microcontroller interfacing
  • Signal splitting and routing

Environmental and Regulatory Compliance

The device comes in a SOIC-16 package and is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring it meets the environmental standards regarding the restriction of certain dangerous substances in electrical and electronic equipment.

In conclusion, the SN74HC367DR from Texas Instruments is a reliable and versatile solution for digital buffering and driving requirements in various electronic systems. Its high-speed performance, low power consumption, and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance their digital applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4196 $50.3520
295+ $0.3443 $101.5685
450+ $0.3335 $150.0750
620+ $0.3228 $200.1360
805+ $0.3120 $251.1600
1,075+ $0.2797 $300.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,970 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess