EN
  • EN
  • DE
  • IT

SN74HC373DBR

Part No SN74HC373DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 15ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1254624-SN74HC373DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HC373DBR CAD Model

Description

SN74HC373DBR Octal Transparent D-Type Latches with 3-State Outputs

The SN74HC373DBR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 2-V to 6-V VCC operation. This integrated circuit is a crucial component for systems that require the temporary storage of data. It allows for the capture and retention of the state of 8 data lines in one compact package.

Constructed with high-current outputs that can drive up to 15 LSTTL loads, the SN74HC373DBR is suitable for interfacing with a wide range of devices and is particularly well-suited for driving bus lines in a bus-organized system. Its 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is useful for sharing a common bus line without risking data collision.

Key Features:

  • Wide Operating Voltage Range: Designed to work with a supply voltage ranging from 2 to 6 volts, accommodating various logic level requirements.
  • High-Current Outputs: Capable of driving 15 LSTTL loads, ensuring compatibility with numerous logic families.
  • Octal Transparent Latches: Features 8 latches that allow for simultaneous storage and transparent transfer of data when enabled.
  • 3-State Outputs: The outputs can be set to either a logical level or a high-impedance state, facilitating the connection to and disconnection from a bus line.
  • Direct Clear Function: Equipped with a clear function that can reset all latches, providing a quick way to clear stored data.
  • Edge-Triggered Latching: Data on the D-input is captured on the rising edge of the clock signal, ensuring reliable and timely data storage.
  • Robust Packaging: The device comes in a DBR-typed package, which is a small-outline integrated circuit, providing space efficiency on PCBs.

The SN74HC373DBR is a versatile component that excels in applications where data needs to be temporarily held before being used or transferred elsewhere. Its ability to interface with multiple logic levels and its robust output drive make it a reliable choice for system designers. Whether you're building complex computing systems or simple logic controllers, the SN74HC373DBR is engineered to meet the demands of a wide array of data storage and transfer applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4381 $50.3815
280+ $0.3595 $100.6600
435+ $0.3483 $151.5105
595+ $0.3370 $200.5150
770+ $0.3258 $250.8660
1,030+ $0.2921 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess