EN
  • EN
  • DE

SN74HC4020ANSR

Part No SN74HC4020ANSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 125 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Standard Package 1 pcs
Win Source Part Number 986578-SN74HC4020ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC4020ANSR CAD Model

Description

The SN74HC4020ANSR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular device is a 14-stage binary counter, belonging to the 74HC series, which is well-known for its high-speed CMOS technology.

Key Features:

  • Counting Sequence: The SN74HC4020ANSR features a 14-stage binary counter, which is capable of counting from 0 to 16383 (214 - 1) before resetting to zero.
  • High-Speed CMOS Technology: This device is manufactured using high-speed CMOS technology, ensuring low power consumption and a broad voltage range, typically between 2V and 6V.
  • Package Type: It comes in a compact surface-mount package, specifically an SOIC (Small Outline Integrated Circuit) with 16 pins, which is suitable for automated assembly processes and space-constrained applications.
  • Output Capability: The SN74HC4020ANSR can drive up to 10 LSTTL (Low-power Schottky TTL) loads, which makes it compatible with various logic families and able to interface with other digital components easily.
  • Temperature Range: It operates within an industrial temperature range, typically from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The SN74HC4020ANSR is versatile and can be used in various applications such as:

  • Frequency counters
  • Time-delay circuits
  • Extended duration timers
  • Event counters in industrial automation
  • Consumer electronics

With its robust design and Texas Instruments' commitment to quality, the SN74HC4020ANSR is an excellent choice for designers and engineers looking to incorporate a reliable counter into their digital systems. Whether used in timing applications, as part of a complex digital circuit, or for educational purposes, this IC delivers consistent performance and integrates seamlessly into a variety of electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess