EN
  • EN
  • DE

SN74HC4020DBR

Part No SN74HC4020DBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER ASYNC BINARY 16-SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HC4020
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258982-SN74HC4020DBR
Ultra Librarian 3D Model Ultra Librarian SN74HC4020DBR CAD Model

Description

SN74HC4020DBR - 14-Stage Binary Counter

The SN74HC4020DBR is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and durability in various electronic applications. This device is a 14-stage binary counter fabricated with silicon gate CMOS technology, ensuring low power consumption and high performance.

With its wide operating voltage range of 2V to 6V, the SN74HC4020DBR is versatile and can be used in numerous applications, including timers, frequency dividers, and counters in both consumer and industrial electronics. Its high noise immunity and low power consumption make it an ideal choice for battery-operated devices.

The counter advances on the falling edge of the clock signal, which is facilitated by the Schmitt-trigger action on the clock input. This feature enhances the device's performance in environments with noisy signals, providing a more stable and reliable operation. Furthermore, the SN74HC4020DBR has an asynchronous reset input that clears the counter, setting all outputs low when applied with a high logic level.

Key features of the SN74HC4020DBR include:

  • 14-stage binary counter
  • Wide operating voltage range (2V to 6V)
  • Low power CMOS technology
  • Schmitt-trigger clock input for better noise immunity
  • Asynchronous reset to zero
  • Standard DBR tape and reel packaging for automated assembly

This device is available in a small-outline package (DBR), which is suitable for surface-mount technology (SMT), providing a compact solution for space-constrained applications. The SN74HC4020DBR's packaging is designed for optimal thermal dissipation and reliability, ensuring a long operational life even in demanding situations.

Whether you're developing consumer electronics, such as digital watches and calculators, or sophisticated industrial control systems, the SN74HC4020DBR offers a dependable and efficient solution for your counting and timing needs. Texas Instruments' commitment to quality means that you can integrate the SN74HC4020DBR into your designs with confidence, knowing that it will deliver consistent performance and longevity.

You May Also Be Interested in

Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess